Capital Lighting, Inc. 27650 Lamps-Table Lamps 693239

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977276501 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977276501 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27650 Lamps-Table Lamps - 693239 - Capital Lighting, Inc.
Columbus, OH, USA
27650 Lamps-Table Lamps
693239
27650 Lamps-Table Lamps 693239
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977276501 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.75
Length 32.75
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold Leaf
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977276501
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693239
Product Name 27650 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details