Capital Lighting, Inc. 1030-BA4 CH Bathroom Fixtures-Four Lights 693227

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1030-BA4 CH Bathroom Fixtures-Four Lights - 693227 - Capital Lighting, Inc.
Columbus, OH, USA
1030-BA4 CH Bathroom Fixtures-Four Lights
693227
1030-BA4 CH Bathroom Fixtures-Four Lights 693227
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Etched Opal
Safety Listing: Damp
Canopy: 15.5``Wx5``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693227
Product Name 1030-BA4 CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details