PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Pendant
Category: Bowl
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 693200 |
| Product Name | 1030-3P CH Pendants-Drum Shade |
| Application | Residential |