Capital Lighting, Inc. 380000OZ Fans-Light Kits 693166

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268790 Category: Fan Accessories Glass: Sunset Marble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268790 Category: Fan Accessories Glass: Sunset Marble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380000OZ Fans-Light Kits - 693166 - Capital Lighting, Inc.
Columbus, OH, USA
380000OZ Fans-Light Kits
693166
380000OZ Fans-Light Kits 693166
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268790 Category: Fan Accessories Glass: Sunset Marble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.80
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Fan Accessory
UPC: 783927268790
Category: Fan Accessories
Glass: Sunset Marble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693166
Product Name 380000OZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details