Capital Lighting, Inc. 42150BPT Mid. Chandeliers-Glass Up 693165

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927289856 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927289856 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
42150BPT Mid. Chandeliers-Glass Up - 693165 - Capital Lighting, Inc.
Columbus, OH, USA
42150BPT Mid. Chandeliers-Glass Up
693165
42150BPT Mid. Chandeliers-Glass Up 693165
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927289856 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927289856
Category: Chandeliers
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693165
Product Name 42150BPT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details