Capital Lighting, Inc. 2043OZ Island/Pool Table-4 Light + 693140

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927308014 Category: Island Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927308014 Category: Island Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2043OZ Island/Pool Table-4 Light + - 693140 - Capital Lighting, Inc.
Columbus, OH, USA
2043OZ Island/Pool Table-4 Light +
693140
2043OZ Island/Pool Table-4 Light + 693140
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927308014 Category: Island Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.94
Height: 21.50
Length 21.50
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Four Light Island Light
UPC: 783927308014
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693140
Product Name 2043OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details