Capital Lighting, Inc. 42213OZ Mid. Chandeliers-Glass Up 693136

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Nine Light Chandelier UPC: 783927307826 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Nine Light Chandelier UPC: 783927307826 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
42213OZ Mid. Chandeliers-Glass Up - 693136 - Capital Lighting, Inc.
Columbus, OH, USA
42213OZ Mid. Chandeliers-Glass Up
693136
42213OZ Mid. Chandeliers-Glass Up 693136
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Nine Light Chandelier UPC: 783927307826 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 16
Product Name: Nine Light Chandelier
UPC: 783927307826
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693136
Product Name 42213OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details