Capital Lighting, Inc. 42476OZ Mid. Chandeliers-Candle 693104

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.94 Height: 28.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 783927307611 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.94 Height: 28.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 783927307611 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42476OZ Mid. Chandeliers-Candle - 693104 - Capital Lighting, Inc.
Columbus, OH, USA
42476OZ Mid. Chandeliers-Candle
693104
42476OZ Mid. Chandeliers-Candle 693104
PRODUCT DETAILS / SPECS Width/Dia: 30.94 Height: 28.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 783927307611 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 30.94
Height: 28.38
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 783927307611
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693104
Product Name 42476OZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details