Capital Lighting, Inc. 42484OZ Mini Pendants-Drum Shades 693100

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.44 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927307574 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 92``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.44 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927307574 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 92``

Suppliers

Company
Product
Description
Supplier Links
42484OZ Mini Pendants-Drum Shades - 693100 - Capital Lighting, Inc.
Columbus, OH, USA
42484OZ Mini Pendants-Drum Shades
693100
42484OZ Mini Pendants-Drum Shades 693100
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.44 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927307574 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 92``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.44
Bulb
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927307574
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL
Wire: 92``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693100
Product Name 42484OZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details