Capital Lighting, Inc. 6442-267-PL Sconces-Pocket 692990

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 4.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Brushed Bronze Product Name: Two Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 4.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Brushed Bronze Product Name: Two Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6442-267-PL Sconces-Pocket - 692990 - Capital Lighting, Inc.
Columbus, OH, USA
6442-267-PL Sconces-Pocket
692990
6442-267-PL Sconces-Pocket 692990
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 4.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Brushed Bronze Product Name: Two Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.00
Extension: 4.5
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Brushed Bronze
Product Name: Two Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692990
Product Name 6442-267-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details