Capital Lighting, Inc. 1858-986 Fans-Light Kits 692798

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Cream Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Cream Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1858-986 Fans-Light Kits - 692798 - Capital Lighting, Inc.
Columbus, OH, USA
1858-986 Fans-Light Kits
692798
1858-986 Fans-Light Kits 692798
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Cream Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: 3 Light Fabric Drum Kit
Category: Light Kit
Glass: Cream Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692798
Product Name 1858-986 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details