Capital Lighting, Inc. 5386-3-86 Bathroom Fixtures-Three Lights 692784

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5386-3-86 Bathroom Fixtures-Three Lights - 692784 - Capital Lighting, Inc.
Columbus, OH, USA
5386-3-86 Bathroom Fixtures-Three Lights
692784
5386-3-86 Bathroom Fixtures-Three Lights 692784
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692784
Product Name 5386-3-86 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details