Capital Lighting, Inc. 5432-1-54 Sconces-Single Glass 692782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5432-1-54 Sconces-Single Glass - 692782 - Capital Lighting, Inc.
Columbus, OH, USA
5432-1-54 Sconces-Single Glass
692782
5432-1-54 Sconces-Single Glass 692782
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cordovan Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692782
Product Name 5432-1-54 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details