Capital Lighting, Inc. 2832-26-54 Pendants-Bowl Style 692764

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2832-26-54 Pendants-Bowl Style - 692764 - Capital Lighting, Inc.
Columbus, OH, USA
2832-26-54 Pendants-Bowl Style
692764
2832-26-54 Pendants-Bowl Style 692764
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Bronze
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692764
Product Name 2832-26-54 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details