Capital Lighting, Inc. 5094-2-195 Bathroom Fixtures-Two Lights 692720

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-2-195 Bathroom Fixtures-Two Lights - 692720 - Capital Lighting, Inc.
Columbus, OH, USA
5094-2-195 Bathroom Fixtures-Two Lights
692720
5094-2-195 Bathroom Fixtures-Two Lights 692720
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692720
Product Name 5094-2-195 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details