Capital Lighting, Inc. 3486-15-86 Flush Mounts-Bowl Style 692716

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3486-15-86 Flush Mounts-Bowl Style - 692716 - Capital Lighting, Inc.
Columbus, OH, USA
3486-15-86 Flush Mounts-Bowl Style
692716
3486-15-86 Flush Mounts-Bowl Style 692716
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692716
Product Name 3486-15-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details