Capital Lighting, Inc. 6032-6-54 Mid. Chandeliers-Glass Up 692444

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordovan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordovan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6032-6-54 Mid. Chandeliers-Glass Up - 692444 - Capital Lighting, Inc.
Columbus, OH, USA
6032-6-54 Mid. Chandeliers-Glass Up
692444
6032-6-54 Mid. Chandeliers-Glass Up 692444
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordovan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 38.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Cordovan Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692444
Product Name 6032-6-54 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details