Capital Lighting, Inc. 25753-BBZ Flush Mounts-Bowl Style 692388

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
25753-BBZ Flush Mounts-Bowl Style - 692388 - Capital Lighting, Inc.
Columbus, OH, USA
25753-BBZ Flush Mounts-Bowl Style
692388
25753-BBZ Flush Mounts-Bowl Style 692388
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.20
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burleson Bronze
Product Name: Three Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692388
Product Name 25753-BBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details