Capital Lighting, Inc. 8110-3-58 Pendants-Bowl Style 692366

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8110-3-58 Pendants-Bowl Style - 692366 - Capital Lighting, Inc.
Columbus, OH, USA
8110-3-58 Pendants-Bowl Style
692366
8110-3-58 Pendants-Bowl Style 692366
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mystic Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692366
Product Name 8110-3-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details