Capital Lighting, Inc. N6701-254 Mid. Chandeliers-Drum Shades 692248

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 42.75 Length 42.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 44 Product Name: Six Light Pendant UPC: 840254036369 Category: Pendant Glass: Castellina Aged Iron Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 42.75 Length 42.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 44 Product Name: Six Light Pendant UPC: 840254036369 Category: Pendant Glass: Castellina Aged Iron Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6701-254 Mid. Chandeliers-Drum Shades - 692248 - Capital Lighting, Inc.
Columbus, OH, USA
N6701-254 Mid. Chandeliers-Drum Shades
692248
N6701-254 Mid. Chandeliers-Drum Shades 692248
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 42.75 Length 42.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 44 Product Name: Six Light Pendant UPC: 840254036369 Category: Pendant Glass: Castellina Aged Iron Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 42.75
Length 42.75
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Castellina Aged Iron
Weight: 44
Product Name: Six Light Pendant
UPC: 840254036369
Category: Pendant
Glass: Castellina Aged Iron
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692248
Product Name N6701-254 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details