Capital Lighting, Inc. 25926-GGL Mid. Chandeliers-Glass Up 692195

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25926-GGL Mid. Chandeliers-Glass Up - 692195 - Capital Lighting, Inc.
Columbus, OH, USA
25926-GGL Mid. Chandeliers-Glass Up
692195
25926-GGL Mid. Chandeliers-Glass Up 692195
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692195
Product Name 25926-GGL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details