Capital Lighting, Inc. 26603-CH Bathroom Fixtures-Three Lights 692180

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26603-CH Bathroom Fixtures-Three Lights - 692180 - Capital Lighting, Inc.
Columbus, OH, USA
26603-CH Bathroom Fixtures-Three Lights
692180
26603-CH Bathroom Fixtures-Three Lights 692180
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692180
Product Name 26603-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details