PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Century Bronze
Product Name: Two Light Vanity
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692173 |
| Product Name | 26002-CB Bathroom Fixtures-Two Lights |
| Application | Residential |