Capital Lighting, Inc. 26101-CH Sconces-Single Glass 692141

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26101-CH Sconces-Single Glass - 692141 - Capital Lighting, Inc.
Columbus, OH, USA
26101-CH Sconces-Single Glass
692141
26101-CH Sconces-Single Glass 692141
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692141
Product Name 26101-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details