Capital Lighting, Inc. 26433-LB Semi-Flush Mts.-Bowl Style 692121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26433-LB Semi-Flush Mts.-Bowl Style - 692121 - Capital Lighting, Inc.
Columbus, OH, USA
26433-LB Semi-Flush Mts.-Bowl Style
692121
26433-LB Semi-Flush Mts.-Bowl Style 692121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Loft Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692121
Product Name 26433-LB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details