Capital Lighting, Inc. 26333-OB Pendants-Bowl Style 692118

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
26333-OB Pendants-Bowl Style - 692118 - Capital Lighting, Inc.
Columbus, OH, USA
26333-OB Pendants-Bowl Style
692118
26333-OB Pendants-Bowl Style 692118
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692118
Product Name 26333-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details