Capital Lighting, Inc. HIB-9 Exterior -Wall Mount 692083

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Red-White Opalescent Glass
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Red-White Opalescent Glass

Suppliers

Company
Product
Description
Supplier Links
HIB-9 Exterior -Wall Mount - 692083 - Capital Lighting, Inc.
Columbus, OH, USA
HIB-9 Exterior -Wall Mount
692083
HIB-9 Exterior -Wall Mount 692083
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Red-White Opalescent Glass

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Red-White Opalescent Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692083
Product Name HIB-9 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details