Capital Lighting, Inc. 1983SBR Mini Chandeliers-Glass Shade 692025

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1983SBR Mini Chandeliers-Glass Shade - 692025 - Capital Lighting, Inc.
Columbus, OH, USA
1983SBR Mini Chandeliers-Glass Shade
692025
1983SBR Mini Chandeliers-Glass Shade 692025
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Siena Bronze
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692025
Product Name 1983SBR Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details