PRODUCT DETAILS / SPECS
Width/Dia: 7.85
Height: 17.00
Length 17.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Chrome
Weight: 20.5
Product Name: 52`` Fan
UPC: 840506054011
Category: Fan-Uni
Glass: Opal frosted
Safety Listing: Dry
Motor size: 172X18
Manufacturer's Warranty: Lifetime
Electricity Use: 51
Optional Control: CRL8TS touch screen hand-held remote control included
Airflow Efficienty: 5062
Airflow Efficienty: 100
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692014 |
| Product Name | FP8008CH Fans-Ceiling Fans |