Hunter Fan Company Low Profile IV Plus with Jungle-Star Blades - 42" 25715

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Moon and Stars/Jungle Sweet Pea Gallery Blades is for the kid with a wild side. Roooarrr! Your child can be the ruler of the jungle with this fan in their room. And if they`re a dreamer, this fan also comes with 4 Moon and Stars blades. Your little one can stare up at the stars every night in his or her room and dream big! Kids Finish Sweet Pea Jungle Blades / Sweet Pea Star Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Moon and Stars/Jungle Sweet Pea Gallery Blades is for the kid with a wild side. Roooarrr! Your child can be the ruler of the jungle with this fan in their room. And if they`re a dreamer, this fan also comes with 4 Moon and Stars blades. Your little one can stare up at the stars every night in his or her room and dream big! Kids Finish Sweet Pea Jungle Blades / Sweet Pea Star Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Jungle-Star Blades - 42" - 25715 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Jungle-Star Blades - 42"
25715
Low Profile IV Plus with Jungle-Star Blades - 42" 25715
Juvenile Low Ceiling 42-Inch White Low Profile IV with Moon and Stars/Jungle Sweet Pea Gallery Blades is for the kid with a wild side. Roooarrr! Your child can be the ruler of the jungle with this fan in their room. And if they`re a dreamer, this fan also comes with 4 Moon and Stars blades. Your little one can stare up at the stars every night in his or her room and dream big! Kids Finish Sweet Pea Jungle Blades / Sweet Pea Star Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Moon and Stars/Jungle Sweet Pea Gallery Blades is for the kid with a wild side. Roooarrr! Your child can be the ruler of the jungle with this fan in their room. And if they`re a dreamer, this fan also comes with 4 Moon and Stars blades. Your little one can stare up at the stars every night in his or her room and dream big!


  • Kids Finish
  • Sweet Pea Jungle Blades / Sweet Pea Star Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25715
Product Name Low Profile IV Plus with Jungle-Star Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products