Capital Lighting, Inc. 77-852 Exterior -Wall Mount 691697

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778520 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778520 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-852 Exterior -Wall Mount - 691697 - Capital Lighting, Inc.
Columbus, OH, USA
77-852 Exterior -Wall Mount
691697
77-852 Exterior -Wall Mount 691697
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778520 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 045923778520
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691697
Product Name 77-852 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details