Capital Lighting, Inc. 42242/2 Exterior -Wall Mount 691547

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 10 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 9 Product Name: Four Compliant Led Wall Mount UPC: 748119013824 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 10 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 9 Product Name: Four Compliant Led Wall Mount UPC: 748119013824 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42242/2 Exterior -Wall Mount - 691547 - Capital Lighting, Inc.
Columbus, OH, USA
42242/2 Exterior -Wall Mount
691547
42242/2 Exterior -Wall Mount 691547
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 10 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 9 Product Name: Four Compliant Led Wall Mount UPC: 748119013824 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Extension: 10
Bulb
Type: LED
Qty: 2
Wattage: 10
Finish: Hazelnut Bronze
Weight: 9
Product Name: Four Compliant Led Wall Mount
UPC: 748119013824
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691547
Product Name 42242/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details