Capital Lighting, Inc. 50129-SAT/OPL Pendants-Glass Down 691492

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Satin Product Name: 14 Light Pendant UPC: 641594104943 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Satin Product Name: 14 Light Pendant UPC: 641594104943 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50129-SAT/OPL Pendants-Glass Down - 691492 - Capital Lighting, Inc.
Columbus, OH, USA
50129-SAT/OPL Pendants-Glass Down
691492
50129-SAT/OPL Pendants-Glass Down 691492
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Satin Product Name: 14 Light Pendant UPC: 641594104943 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: G9
Qty: 14
Wattage: 40
Finish: Satin
Product Name: 14 Light Pendant
UPC: 641594104943
Category: Semi-Flush or Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691492
Product Name 50129-SAT/OPL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details