Capital Lighting, Inc. 50482-BS/CFR Island/Pool Table-2 Light Bar 691476

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Length 10.00 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594103687 Category: Dual Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Length 10.00 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594103687 Category: Dual Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50482-BS/CFR Island/Pool Table-2 Light Bar - 691476 - Capital Lighting, Inc.
Columbus, OH, USA
50482-BS/CFR Island/Pool Table-2 Light Bar
691476
50482-BS/CFR Island/Pool Table-2 Light Bar 691476
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Length 10.00 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594103687 Category: Dual Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 10.00
Length 10.00
Bulb
Type: T3
Qty: 2
Wattage: 150
Finish: Brushed Steel
Product Name: Two Light Pendant
UPC: 641594103687
Category: Dual Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691476
Product Name 50482-BS/CFR Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details