Capital Lighting, Inc. 50481-BS/CFR Semi-Flush Mts.-Other 691474

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594103670 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594103670 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50481-BS/CFR Semi-Flush Mts.-Other - 691474 - Capital Lighting, Inc.
Columbus, OH, USA
50481-BS/CFR Semi-Flush Mts.-Other
691474
50481-BS/CFR Semi-Flush Mts.-Other 691474
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594103670 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Semi Flush
UPC: 641594103670
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691474
Product Name 50481-BS/CFR Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details