Capital Lighting, Inc. 70004LED-BRZ/CLOP Sconces-Single Glass 691469

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594106985 Category: Gooseneck Wall Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594106985 Category: Gooseneck Wall Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70004LED-BRZ/CLOP Sconces-Single Glass - 691469 - Capital Lighting, Inc.
Columbus, OH, USA
70004LED-BRZ/CLOP Sconces-Single Glass
691469
70004LED-BRZ/CLOP Sconces-Single Glass 691469
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594106985 Category: Gooseneck Wall Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Length 11.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594106985
Category: Gooseneck Wall Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691469
Product Name 70004LED-BRZ/CLOP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details