Capital Lighting, Inc. 72531-BS/WTP Mini Pendants-Cable 691461

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120257 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120257 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
72531-BS/WTP Mini Pendants-Cable - 691461 - Capital Lighting, Inc.
Columbus, OH, USA
72531-BS/WTP Mini Pendants-Cable
691461
72531-BS/WTP Mini Pendants-Cable 691461
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120257 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 19.00
Length 19.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594120257
Category: LED Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691461
Product Name 72531-BS/WTP Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details