Capital Lighting, Inc. MP-LED314-BN/BN Mini Pendants-Cable 691391

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169491 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169491 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED314-BN/BN Mini Pendants-Cable - 691391 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED314-BN/BN Mini Pendants-Cable
691391
MP-LED314-BN/BN Mini Pendants-Cable 691391
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169491 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 1.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Brushed Nickel
Product Name: Pendant
UPC: 790576169491
Category: Pendant
Glass: Brushed Nickel
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691391
Product Name MP-LED314-BN/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details