Capital Lighting, Inc. 10107/1 Lamps-Swing Arm-Floor 691359

Description
PRODUCT DETAILS / SPECS Width/Dia: 1824.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 18 Product Name: One Light Swing Arm Floor Lamp UPC: 748119011516 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 1824.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 18 Product Name: One Light Swing Arm Floor Lamp UPC: 748119011516 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10107/1 Lamps-Swing Arm-Floor - 691359 - Capital Lighting, Inc.
Columbus, OH, USA
10107/1 Lamps-Swing Arm-Floor
691359
10107/1 Lamps-Swing Arm-Floor 691359
PRODUCT DETAILS / SPECS Width/Dia: 1824.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 18 Product Name: One Light Swing Arm Floor Lamp UPC: 748119011516 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 1824.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 18
Product Name: One Light Swing Arm Floor Lamp
UPC: 748119011516
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691359
Product Name 10107/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details