Capital Lighting, Inc. 10110/1 Lamps-Swing Arm-Wall 691356

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119011608 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119011608 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10110/1 Lamps-Swing Arm-Wall - 691356 - Capital Lighting, Inc.
Columbus, OH, USA
10110/1 Lamps-Swing Arm-Wall
691356
10110/1 Lamps-Swing Arm-Wall 691356
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119011608 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 41265
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Chrome
Weight: 4
Product Name: One Light Sconce
UPC: 748119011608
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691356
Product Name 10110/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details