Capital Lighting, Inc. 20100/2 Flush Mounts-Bowl Style 691242

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light UPC: 748119013510 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light UPC: 748119013510 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20100/2 Flush Mounts-Bowl Style - 691242 - Capital Lighting, Inc.
Columbus, OH, USA
20100/2 Flush Mounts-Bowl Style
691242
20100/2 Flush Mounts-Bowl Style 691242
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light UPC: 748119013510 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 4
Product Name: Two Light
UPC: 748119013510
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691242
Product Name 20100/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details