Capital Lighting, Inc. 10131/1 Lamps-Swing Arm-Wall 691197

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 41146 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 4 Product Name: One Light Swingarm Sconce UPC: 748119012186 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 41146 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 4 Product Name: One Light Swingarm Sconce UPC: 748119012186 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10131/1 Lamps-Swing Arm-Wall - 691197 - Capital Lighting, Inc.
Columbus, OH, USA
10131/1 Lamps-Swing Arm-Wall
691197
10131/1 Lamps-Swing Arm-Wall 691197
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 41146 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 4 Product Name: One Light Swingarm Sconce UPC: 748119012186 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Extension: 41146
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Nickel
Weight: 4
Product Name: One Light Swingarm Sconce
UPC: 748119012186
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691197
Product Name 10131/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details