Capital Lighting, Inc. 10134/3 Bathroom Fixtures-Three Lights 691193

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119012230 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119012230 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10134/3 Bathroom Fixtures-Three Lights - 691193 - Capital Lighting, Inc.
Columbus, OH, USA
10134/3 Bathroom Fixtures-Three Lights
691193
10134/3 Bathroom Fixtures-Three Lights 691193
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119012230 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 6.00
Extension: 10
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Vanity
UPC: 748119012230
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691193
Product Name 10134/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details