Capital Lighting, Inc. 10139/2WHT Semi-Flush Mts.-Bowl Style 691176

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012254 Category: Semi Flush Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012254 Category: Semi Flush Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
10139/2WHT Semi-Flush Mts.-Bowl Style - 691176 - Capital Lighting, Inc.
Columbus, OH, USA
10139/2WHT Semi-Flush Mts.-Bowl Style
691176
10139/2WHT Semi-Flush Mts.-Bowl Style 691176
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012254 Category: Semi Flush Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Semi Flush
UPC: 748119012254
Category: Semi Flush
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691176
Product Name 10139/2WHT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details