Capital Lighting, Inc. 11227/3 Flush Mounts-Bowl Style 691152

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light UPC: 748119013114 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light UPC: 748119013114 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11227/3 Flush Mounts-Bowl Style - 691152 - Capital Lighting, Inc.
Columbus, OH, USA
11227/3 Flush Mounts-Bowl Style
691152
11227/3 Flush Mounts-Bowl Style 691152
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light UPC: 748119013114 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: Three Light
UPC: 748119013114
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691152
Product Name 11227/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details