PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 40.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 12
Product Name: Three Light Pendelier
UPC: 748119020037
Category: Chandelier
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 691125 |
| Product Name | 11218/3 Pendants-Drum Shade |
| Application | Residential |