Capital Lighting, Inc. 10157/3 Pendants-Bowl Style 691107

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119011875 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119011875 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10157/3 Pendants-Bowl Style - 691107 - Capital Lighting, Inc.
Columbus, OH, USA
10157/3 Pendants-Bowl Style
691107
10157/3 Pendants-Bowl Style 691107
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119011875 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Pendant
UPC: 748119011875
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691107
Product Name 10157/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details