Capital Lighting, Inc. 15030/2 Sconces-Double Glass 691098

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119014159 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119014159 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
15030/2 Sconces-Double Glass - 691098 - Capital Lighting, Inc.
Columbus, OH, USA
15030/2 Sconces-Double Glass
691098
15030/2 Sconces-Double Glass 691098
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119014159 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Sconce
UPC: 748119014159
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691098
Product Name 15030/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details