Capital Lighting, Inc. 18001/1 Exterior -Wall Mount 691061

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Wall Mount UPC: 748119021171 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Wall Mount UPC: 748119021171 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18001/1 Exterior -Wall Mount - 691061 - Capital Lighting, Inc.
Columbus, OH, USA
18001/1 Exterior -Wall Mount
691061
18001/1 Exterior -Wall Mount 691061
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Wall Mount UPC: 748119021171 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 5
Product Name: One Light Outdoor Wall Mount
UPC: 748119021171
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691061
Product Name 18001/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details