Capital Lighting, Inc. 18008/3 Exterior -Wall Mount 691034

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020358 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020358 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18008/3 Exterior -Wall Mount - 691034 - Capital Lighting, Inc.
Columbus, OH, USA
18008/3 Exterior -Wall Mount
691034
18008/3 Exterior -Wall Mount 691034
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020358 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 9
Product Name: Three Light Outdoor Wall Mount
UPC: 748119020358
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691034
Product Name 18008/3 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details